Alpha Wire Hook Up Wire, 1000Ft, 22Awg Copper, Gray; Jacket Material Alpha Wire 3051 SL001

Description
HOOK UP WIRE, 1000FT, 22AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 1000FT, 22AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 1000Ft, 22AWG Copper, Gray, features a PVC jacket and is designed for a variety of electrical applications. It has a conductor size of 22 AWG with a nominal insulation wall thickness of 0.016 inches. This wire is rated for a maximum operating temperature of 105°C and a voltage rating of 300 VRMS. It complies with UL AWM/STYLE 1007 and 1569 standards, as well as CSA International TR-64. The wire is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The product has a pull tension limit of 5.5 lbs and a bend radius requirement of 10 times the cable diameter. This wire is suitable for projects requiring reliable performance in various conditions.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 1000Ft, 22AWG Copper, Gray, features a PVC jacket and is designed for a variety of electrical applications. It has a conductor size of 22 AWG with a nominal insulation wall thickness of 0.016 inches. This wire is rated for a maximum operating temperature of 105°C and a voltage rating of 300 VRMS. It complies with UL AWM/STYLE 1007 and 1569 standards, as well as CSA International TR-64. The wire is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The product has a pull tension limit of 5.5 lbs and a bend radius requirement of 10 times the cable diameter. This wire is suitable for projects requiring reliable performance in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg Copper, Gray; Jacket Material Alpha Wire - 02F8247 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg Copper, Gray; Jacket Material Alpha Wire
02F8247
Hook Up Wire, 1000Ft, 22Awg Copper, Gray; Jacket Material Alpha Wire 02F8247
HOOK UP WIRE, 1000FT, 22AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8247
Product Name Hook Up Wire, 1000Ft, 22Awg Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details