Alpha Wire Hook-Up Wire, 0.35Mm2, 30M, Pink; Jacket Material Alpha Wire 3051 PK005

Description
HOOK-UP WIRE, 0.35MM2, 30M, PINK; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.35MM2, 30M, PINK; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.35Mm2, 30M, Pink; Jacket Material Alpha Wire - 92H6113 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.35Mm2, 30M, Pink; Jacket Material Alpha Wire
92H6113
Hook-Up Wire, 0.35Mm2, 30M, Pink; Jacket Material Alpha Wire 92H6113
HOOK-UP WIRE, 0.35MM2, 30M, PINK; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.35MM2, 30M, PINK; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92H6113
Product Name Hook-Up Wire, 0.35Mm2, 30M, Pink; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details