Alpha Wire Hook-up Wire 3051 PK001

Description
1000' PINK PVC HOOK-UP WIRE
Request a Quote
Description
1000' PINK PVC HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3051 PK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3051 PK001
Hook-up Wire 3051 PK001
1000' PINK PVC HOOK-UP WIRE

1000' PINK PVC HOOK-UP WIRE

Buy Now
Hook Up Wire - 290046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
290046
Hook Up Wire 290046
Alpha Wire 3051 PK001 Hook Up Wire

Alpha Wire 3051 PK001 Hook Up Wire

Supplier's Site
3051 PK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Pink - 1000ft - ALP3051-PK001 - Lapp Tannehill
Savage, MN, United States
3051 PK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Pink - 1000ft
ALP3051-PK001
3051 PK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Pink - 1000ft ALP3051-PK001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Pink, 1000ft, 3051 PK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3051 PK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Pink INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Pink, 1000ft, 3051 PK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3051 PK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Pink INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3051 PK001 290046 ALP3051-PK001
Product Name Hook-up Wire Hook Up Wire 3051 PK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Pink - 1000ft
Rated Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F)
Wire Conductor Copper; Tinned Copper Copper
North American 22 AWG 22 AWG
Stranding Type 7
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 084557-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details