Alpha Wire Hook Up Wire, 1000Ft, 22Awg, Copper, Green/yellow, 300V; Jacket Material Alpha Wire 3051 GY001

Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, GREEN/YELLOW, 300V; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, GREEN/YELLOW, 300V; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg, Copper, Green/yellow, 300V; Jacket Material Alpha Wire - 92F9956 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg, Copper, Green/yellow, 300V; Jacket Material Alpha Wire
92F9956
Hook Up Wire, 1000Ft, 22Awg, Copper, Green/yellow, 300V; Jacket Material Alpha Wire 92F9956
HOOK UP WIRE, 1000FT, 22AWG, COPPER, GREEN/YELLOW, 300V; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG, COPPER, GREEN/YELLOW, 300V; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9956
Product Name Hook Up Wire, 1000Ft, 22Awg, Copper, Green/yellow, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details