Alpha Wire Hook Up Wire, 5000Ft, 22Awg Cu Green; Jacket Material Alpha Wire 3051 GR013

Description
HOOK UP WIRE, 5000FT, 22AWG CU GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 5000FT, 22AWG CU GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 5000Ft, 22Awg Cu Green; Jacket Material Alpha Wire - 92F9954 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 5000Ft, 22Awg Cu Green; Jacket Material Alpha Wire
92F9954
Hook Up Wire, 5000Ft, 22Awg Cu Green; Jacket Material Alpha Wire 92F9954
HOOK UP WIRE, 5000FT, 22AWG CU GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 5000FT, 22AWG CU GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9954
Product Name Hook Up Wire, 5000Ft, 22Awg Cu Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6080A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - KMYZ-2-24-M8-0,5-LED - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Angled socket/straight plug Rectangular design/M8x1 2-pin/3-pin
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers