Alpha Wire Hook Up Wire, 1000Ft, 22Awg Copper Brown; Jacket Material Alpha Wire 3051 BR001

Description
HOOK UP WIRE, 1000FT, 22AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg Copper Brown; Jacket Material Alpha Wire - 89K8156 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg Copper Brown; Jacket Material Alpha Wire
89K8156
Hook Up Wire, 1000Ft, 22Awg Copper Brown; Jacket Material Alpha Wire 89K8156
HOOK UP WIRE, 1000FT, 22AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8156
Product Name Hook Up Wire, 1000Ft, 22Awg Copper Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6003B20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details