Alpha Wire Hook-up Wire 3051 BK013

Description
3051 BLACK 5000 FT
Request a Quote
Description
3051 BLACK 5000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3051 BK013 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3051 BK013
Hook-up Wire 3051 BK013
3051 BLACK 5000 FT

3051 BLACK 5000 FT

Buy Now
Hook Up Wire - 289320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
289320
Hook Up Wire 289320
Alpha Wire 3051 BK013 Hook Up Wire

Alpha Wire 3051 BK013 Hook Up Wire

Supplier's Site
3051 BK013 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Black - 5000ft - ALP3051-BK013 - Lapp Tannehill
Savage, MN, United States
3051 BK013 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Black - 5000ft
ALP3051-BK013
3051 BK013 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Black - 5000ft ALP3051-BK013
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 5000ft, 3051 BK013 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3051 BK013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 5000ft, 3051 BK013


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3051 BK013 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3051 BK013 289320 ALP3051-BK013
Product Name Hook-up Wire Hook Up Wire 3051 BK013 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Black - 5000ft
Rated Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F)
Wire Conductor Copper; Tinned Copper Copper
North American 22 AWG 22 AWG
Stranding Type 7
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 031665-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details