Alpha Wire 3051 BK001 Hook Up Wire
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 1000ft, 3051 BK001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3051 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64
| RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 8425306 | 3051 BK001 | 70136472 | ALP3051-BK001 |
| Product Name | Hook Up Wire | Hook-up Wire | Wire, Hook-Up; 22 AWG; 7/30; 0.016 in.;0.065 in.; -40 degC; 300 V; Black | 3051 BK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft |
| Nominal Diameter | 0.0618 inch (1.57 mm) | 0.0620 inch (1.57 mm) | ||
| International | 0.3500 mm² (5.43E-4 in²) | |||
| Stranding Type | 7/0.25 mm | |||
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified | CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 | ||
| Rated Voltage | 300 volts | 300 volts |