The Alpha Wire Hook-Up Wire, part number 3051/1, features a solid tinned copper conductor with a gauge of 22 AWG. It has a nominal insulation wall of 0.016 inches made of PVC, resulting in an overall diameter of approximately 0.057 inches. This wire is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -40°C to 105°C. It meets various specifications, including UL AWM/Style 1007 and 1569, CSA TR-64, and IEC EN 60332-2 for flame behavior. The wire is available in multiple colors, including white, black, red, green, yellow, blue, brown, orange, slate, and violet. It is compliant with RoHS directives and does not contain substances of very high concern as per REACH regulations. The product is packaged in continuous lengths of 1000 feet or 100 feet, with specific dimensions for each packaging option. This wire is suitable for applications requiring reliable electrical performance and compliance with safety standards.
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment.
Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.
| Alpha Wire | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 3051/1 |
| Product Name | Hook-Up Wire, Premium |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark |
| Rated Voltage | 300 volts |
| Rated Temperature | -40 to 105 C (-40 to 221 F) |
| Wire Insulation | Polyvinyl Chloride |