Alpha Wire Hook Up Wire, 100Ft, 22Awg, Copper, Gray; Jacket Material Alpha Wire 3051/1 SL005

Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:0.324mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:0.324mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg, Copper, Gray; Jacket Material Alpha Wire - 91F3820 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg, Copper, Gray; Jacket Material Alpha Wire
91F3820
Hook Up Wire, 100Ft, 22Awg, Copper, Gray; Jacket Material Alpha Wire 91F3820
HOOK UP WIRE, 100FT, 22AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:0.324mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG, COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:0.324mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91F3820
Product Name Hook Up Wire, 100Ft, 22Awg, Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XK Double Gripper Micro-Hooks - 1001XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6025A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details