Alpha Wire 3051/1 BR005 Hook Up Wire
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 300V, Brown, 100ft, 3051/1 BR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3051/1 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64
Solid, 0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.
| Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 3051/1 BR005 | 8425356 | ALP3051/1-BR005 | 70136548 |
| Product Name | Hook-up Wire | Hook Up Wire | 3051/1 BR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 300V - Brown - 100ft | Wire, Hook-Up; 22 AWG; Solid; 0.016 in.; 0.065 in.; -40 degC; 300 V; Brown |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; Awm/style 1569, csa international tr-64, ft1, ul awm/style 1007, vw-1 | CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified | |
| Nominal Diameter | 0.0571 inch (1.45 mm) | 0.0570 inch (1.45 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| International | 0.3300 mm² (5.12E-4 in²) | |||
| Stranding Type | 1/0.64 mm |