Alpha Wire Hook Up Wire, 100Ft, 22Awg, Copper, Black, 300V; Jacket Material Alpha Wire 3051/1 BK005

Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, BLACK, 300V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, BLACK, 300V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg, Copper, Black, 300V; Jacket Material Alpha Wire - 91F3808 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg, Copper, Black, 300V; Jacket Material Alpha Wire
91F3808
Hook Up Wire, 100Ft, 22Awg, Copper, Black, 300V; Jacket Material Alpha Wire 91F3808
HOOK UP WIRE, 100FT, 22AWG, COPPER, BLACK, 300V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG, COPPER, BLACK, 300V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91F3808
Product Name Hook Up Wire, 100Ft, 22Awg, Copper, Black, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details