Alpha Wire Hook-up Wire 3050 WS005

Description
100' WH/SLATE HOOK-UP WIR
Request a Quote
Description
100' WH/SLATE HOOK-UP WIR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3050 WS005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3050 WS005
Hook-up Wire 3050 WS005
100' WH/SLATE HOOK-UP WIR

100' WH/SLATE HOOK-UP WIR

Buy Now
3050 WS005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Gray - 100ft - ALP3050-WS005 - Lapp Tannehill
Savage, MN, United States
3050 WS005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Gray - 100ft
ALP3050-WS005
3050 WS005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Gray - 100ft ALP3050-WS005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Gray, 100ft, 3050 WS005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050 WS005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Gray, 100ft, 3050 WS005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050 WS005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3050 WS005 ALP3050-WS005
Product Name Hook-up Wire 3050 WS005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Gray - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.0560 inch (1.42 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 032353-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated High Strength Copper Alloy
View Details
2 suppliers
Extra Flexible PVC Lead Wire - NEF 18-41344 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details