Alpha Wire Hook Up Wire, 100Ft, 24Awg, Copper, White/brown; Jacket Material Alpha Wire 3050 WN005

Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Copper, White/brown; Jacket Material Alpha Wire - 89K8143 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Copper, White/brown; Jacket Material Alpha Wire
89K8143
Hook Up Wire, 100Ft, 24Awg, Copper, White/brown; Jacket Material Alpha Wire 89K8143
HOOK UP WIRE, 100FT, 24AWG, COPPER, WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, COPPER, WHITE/BROWN; Jacket Material:PVC; Jacket Color:White, Brown; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8143
Product Name Hook Up Wire, 100Ft, 24Awg, Copper, White/brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details