Alpha Wire Hook-up Wire 3050 WH001

Description
3050 WHITE 1000 FT
Request a Quote
Description
3050 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3050 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3050 WH001
Hook-up Wire 3050 WH001
3050 WHITE 1000 FT

3050 WHITE 1000 FT

Buy Now
Hook Up Wire - 1242980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1242980
Hook Up Wire 1242980
Alpha Wire 3050 WH001

Alpha Wire 3050 WH001

Supplier's Site
3050 WH001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - White - 1000ft - ALP3050-WH001 - Lapp Tannehill
Savage, MN, United States
3050 WH001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - White - 1000ft
ALP3050-WH001
3050 WH001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - White - 1000ft ALP3050-WH001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 3050 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 3050 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.057 in.; -40 degC; 300 V; White - 70136461 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.057 in.; -40 degC; 300 V; White
70136461
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.057 in.; -40 degC; 300 V; White 70136461
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 3050 WH001 1242980 ALP3050-WH001 70136461
Product Name Hook-up Wire Hook Up Wire 3050 WH001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - White - 1000ft Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.057 in.; -40 degC; 300 V; White
Nominal Diameter 0.0559 inch (1.42 mm) 0.0560 inch (1.42 mm)
International 0.2300 mm² (3.57E-4 in²)
Stranding Type 7/0.20 mm
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Rated Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details
Hook Up Wire - 1853953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details