Alpha Wire Hook Up Wire, 1000Ft, 24Awg, Copper, White/green; Jacket Material Alpha Wire 3050 WG001

Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg, Copper, White/green; Jacket Material Alpha Wire - 89K8147 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg, Copper, White/green; Jacket Material Alpha Wire
89K8147
Hook Up Wire, 1000Ft, 24Awg, Copper, White/green; Jacket Material Alpha Wire 89K8147
HOOK UP WIRE, 1000FT, 24AWG, COPPER, WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG, COPPER, WHITE/GREEN; Jacket Material:PVC; Jacket Color:White, Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8147
Product Name Hook Up Wire, 1000Ft, 24Awg, Copper, White/green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-S1G9-E-20-Q5-LE6 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details