Alpha Wire Hook Up Wire, 100Ft 24Awg Copper White/black; Jacket Material Alpha Wire 3050 WB005

Description
HOOK UP WIRE, 100FT 24AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT 24AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft 24Awg Copper White/black; Jacket Material Alpha Wire - 02F8192 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft 24Awg Copper White/black; Jacket Material Alpha Wire
02F8192
Hook Up Wire, 100Ft 24Awg Copper White/black; Jacket Material Alpha Wire 02F8192
HOOK UP WIRE, 100FT 24AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT 24AWG COPPER WHITE/BLACK; Jacket Material:PVC; Jacket Color:White, Black; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8192
Product Name Hook Up Wire, 100Ft 24Awg Copper White/black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details