Alpha Wire Hook-up Wire 3050 VI005

Description
3050 VIOLET 100 FT
Request a Quote
Description
3050 VIOLET 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3050 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3050 VI005
Hook-up Wire 3050 VI005
3050 VIOLET 100 FT

3050 VIOLET 100 FT

Buy Now
Hook Up Wire - 332051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
332051
Hook Up Wire 332051
Alpha Wire 3050 VI005 Hook Up Wire

Alpha Wire 3050 VI005 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.057 in.; -40 degC; 300 V; Violet - 70136410 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.057 in.; -40 degC; 300 V; Violet
70136410
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.057 in.; -40 degC; 300 V; Violet 70136410
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site
3050 VI005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Violet - 100ft - ALP3050-VI005 - Lapp Tannehill
Savage, MN, United States
3050 VI005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Violet - 100ft
ALP3050-VI005
3050 VI005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Violet - 100ft ALP3050-VI005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Violet, 100ft, 3050 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Violet, 100ft, 3050 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 3050 VI005 332051 70136410 ALP3050-VI005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.057 in.; -40 degC; 300 V; Violet 3050 VI005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Violet - 100ft
Approvals UL Listing Mark; Ul listed CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Nominal Diameter 0.0559 inch (1.42 mm) 0.0560 inch (1.42 mm)
Wire Conductor Copper Copper Copper
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 7/0.20 mm
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 1805947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details