Alpha Wire Hook-Up Wire, 0.23Mm2, 30M, Pink; Jacket Material Alpha Wire 3050 PK005

Description
HOOK-UP WIRE, 0.23MM2, 30M, PINK; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.23MM2, 30M, PINK; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.23Mm2, 30M, Pink; Jacket Material Alpha Wire - 46W5846 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.23Mm2, 30M, Pink; Jacket Material Alpha Wire
46W5846
Hook-Up Wire, 0.23Mm2, 30M, Pink; Jacket Material Alpha Wire 46W5846
HOOK-UP WIRE, 0.23MM2, 30M, PINK; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 0.23MM2, 30M, PINK; Jacket Material:PVC; Jacket Color:Pink; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46W5846
Product Name Hook-Up Wire, 0.23Mm2, 30M, Pink; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hook and Mini Alligator Clip - 1021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6032A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug right angle,Coaxial,Teflon™jacket,white,general purpose
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details