Alpha Wire Hook Up Wire 100Ft 24Awg Copper Green/yellow; Jacket Material Alpha Wire 3050 GY005

Description
HOOK UP WIRE 100FT 24AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 24AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 24Awg Copper Green/yellow; Jacket Material Alpha Wire - 92F9319 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 24Awg Copper Green/yellow; Jacket Material Alpha Wire
92F9319
Hook Up Wire 100Ft 24Awg Copper Green/yellow; Jacket Material Alpha Wire 92F9319
HOOK UP WIRE 100FT 24AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 24AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9319
Product Name Hook Up Wire 100Ft 24Awg Copper Green/yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details