Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Green, 100ft, 3050 GR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.
| RS Components, Ltd. | Powell Electronics, Inc. | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 1769817 | 3050 GR005 | ALP3050-GR005 | 70136414 |
| Product Name | Hook Up Wire | Hook-up Wire | 3050 GR005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Green - 100ft | Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.057 in.; -40 degC; 300 V; Green |
| Nominal Diameter | 0.0559 inch (1.42 mm) | 0.0560 inch (1.42 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| International | 0.2300 mm² (3.57E-4 in²) | |||
| Stranding Type | 7/0.20 mm | |||
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified |