Alpha Wire 3050/1 VI005 Hook Up Wire
Solid, 0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 300V, Violet, 100ft, 3050/1 VI005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050/1 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64
| Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 3050/1 VI005 | 8425299 | 70136529 | ALP3050/1-VI005 |
| Product Name | Hook-up Wire | Hook Up Wire | Wire, Hook-Up; 24 AWG; Solid; 0.016 in.; 0.057 in.; -40 degC; 300 V; Violet | 3050/1 VI005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - Violet - 100ft |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; Awm/style 1569, csa international tr-64, ft1, ul awm/style 1007, vw-1 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified | CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 | |
| Nominal Diameter | 0.0520 inch (1.32 mm) | 0.0520 inch (1.32 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| International | 0.2000 mm² (3.10E-4 in²) | |||
| Stranding Type | 1/0.51 mm |