Alpha Wire Hook Up Wire, 1000Ft 24Awg Copper Violet; Jacket Material Alpha Wire 3050/1 VI001

Description
HOOK UP WIRE, 1000FT 24AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 24AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 24Awg Copper Violet; Jacket Material Alpha Wire - 89K8154 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 24Awg Copper Violet; Jacket Material Alpha Wire
89K8154
Hook Up Wire, 1000Ft 24Awg Copper Violet; Jacket Material Alpha Wire 89K8154
HOOK UP WIRE, 1000FT 24AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 24AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8154
Product Name Hook Up Wire, 1000Ft 24Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details