Alpha Wire Hook-up Wire 3050/1 BL001

Description
1000' BLUE PVC HOOK-UP WI
Request a Quote
Description
1000' BLUE PVC HOOK-UP WI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3050/1 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3050/1 BL001
Hook-up Wire 3050/1 BL001
1000' BLUE PVC HOOK-UP WI

1000' BLUE PVC HOOK-UP WI

Buy Now
Hook Up Wire - 290550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
290550
Hook Up Wire 290550
Alpha Wire 3050/1 BL001 Hook Up Wire

Alpha Wire 3050/1 BL001 Hook Up Wire

Supplier's Site
3050/1 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 1000ft - ALP3050/1-BL001 - Lapp Tannehill
Savage, MN, United States
3050/1 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 1000ft
ALP3050/1-BL001
3050/1 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 1000ft ALP3050/1-BL001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 300V, Blue, 1000ft, 3050/1 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050/1 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 300V, Blue, 1000ft, 3050/1 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050/1 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3050/1 BL001 290550 ALP3050/1-BL001
Product Name Hook-up Wire Hook Up Wire 3050/1 BL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - Blue - 1000ft
Rated Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F)
North American 24 AWG 24 AWG
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 7
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 081395-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Miniature Electrode Wire - AS 770-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
Hook Up Wire - 1113144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0528 inch (1.34 mm)
Wire Insulation Polyamide
View Details