Alpha Wire Hook-up Wire 3050/1 BK005

Description
3050/1 BLACK 100 FT
Request a Quote
Description
3050/1 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3050/1 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3050/1 BK005
Hook-up Wire 3050/1 BK005
3050/1 BLACK 100 FT

3050/1 BLACK 100 FT

Buy Now
Hook Up Wire - 8425268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425268
Hook Up Wire 8425268
Alpha Wire 3050/1 BK005 Hook Up Wire

Alpha Wire 3050/1 BK005 Hook Up Wire

Supplier's Site
3050/1 BK005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - Black - 100ft - ALP3050/1-BK005 - Lapp Tannehill
Savage, MN, United States
3050/1 BK005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - Black - 100ft
ALP3050/1-BK005
3050/1 BK005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - Black - 100ft ALP3050/1-BK005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 300V, Black, 100ft, 3050/1 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050/1 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 300V, Black, 100ft, 3050/1 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3050/1 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site
Wire, Hook-Up; 24 AWG; Solid; 0.016 in.; 0.057 in.; -40 degC; 300 V; Black - 70136531 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; Solid; 0.016 in.; 0.057 in.; -40 degC; 300 V; Black
70136531
Wire, Hook-Up; 24 AWG; Solid; 0.016 in.; 0.057 in.; -40 degC; 300 V; Black 70136531
Solid, 0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Solid, 0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 3050/1 BK005 8425268 ALP3050/1-BK005 70136531
Product Name Hook-up Wire Hook Up Wire 3050/1 BK005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 300V - Black - 100ft Wire, Hook-Up; 24 AWG; Solid; 0.016 in.; 0.057 in.; -40 degC; 300 V; Black
Nominal Diameter 0.0520 inch (1.32 mm) 0.0520 inch (1.32 mm)
Wire Conductor Copper Copper Copper
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 1/0.51 mm
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1085903001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details