Alpha Wire Circular Cable Assemblies 304ACR NC404

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 304ACRNC404-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
304ACRNC404-ND
Circular Cable Assemblies 304ACRNC404-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 304ACR NC404 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
304ACR NC404
Cable Assemblies - Circular Cable Assemblies 304ACR NC404
CBL CIRC 5POS FEM TO WIRE 1.64'

CBL CIRC 5POS FEM TO WIRE 1.64'

Supplier's Site
Sensor Cord, 5P, M12 Rcpt-Free End, 0.5M; Connector Type A Alpha Wire - 01AC3150 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Rcpt-Free End, 0.5M; Connector Type A Alpha Wire
01AC3150
Sensor Cord, 5P, M12 Rcpt-Free End, 0.5M; Connector Type A Alpha Wire 01AC3150
SENSOR CORD, 5P, M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 5P, M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 304ACRNC404-ND 304ACR NC404 01AC3150
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P, M12 Rcpt-Free End, 0.5M; Connector Type A Alpha Wire
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers