Alpha Wire Hook Up Wire, 1000Ft, 26Awg, Copper, Yellow, 300V; Jacket Material Alpha Wire 3049 YL001

Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, YELLOW, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG, COPPER, YELLOW, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg, Copper, Yellow, 300V; Jacket Material Alpha Wire - 92F9317 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg, Copper, Yellow, 300V; Jacket Material Alpha Wire
92F9317
Hook Up Wire, 1000Ft, 26Awg, Copper, Yellow, 300V; Jacket Material Alpha Wire 92F9317
HOOK UP WIRE, 1000FT, 26AWG, COPPER, YELLOW, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG, COPPER, YELLOW, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9317
Product Name Hook Up Wire, 1000Ft, 26Awg, Copper, Yellow, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details