HOOK UP WIRE, 1000FT, 26AWG, COPPER, VIOLET, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F9945 |
| Product Name | Hook Up Wire, 1000Ft, 26Awg, Copper, Violet, 300V; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |