Alpha Wire Hook Up Wire, 100Ft, 26Awg Copper Orange; Jacket Material Alpha Wire 3049 OR005

Description
HOOK UP WIRE, 100FT, 26AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg Copper Orange; Jacket Material Alpha Wire - 92F9313 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg Copper Orange; Jacket Material Alpha Wire
92F9313
Hook Up Wire, 100Ft, 26Awg Copper Orange; Jacket Material Alpha Wire 92F9313
HOOK UP WIRE, 100FT, 26AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9313
Product Name Hook Up Wire, 100Ft, 26Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male Test Cable, RG142B/U - 1156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6013A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details