The Hook Up Wire is a 100-foot length of 26 AWG copper wire with a green PVC jacket. It is designed for a maximum operating temperature of 105°C and is compliant with UL AWM/Style 1007 and 1569 standards, rated for 300 VRMS. The wire features a nominal insulation thickness of 0.016 inches and a conductor resistance of 41 Ω per 1000 feet at 20°C. It is also compliant with RoHS and REACH regulations, ensuring it does not contain hazardous substances above specified limits. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 2.18 lbs. This product is suitable for various electrical applications where flexibility and reliability are required.
HOOK UP WIRE, 100FT, 26AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F9309 |
| Product Name | Hook Up Wire, 100Ft, 26Awg Copper, Green; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |