HOOK UP WIRE, 100FT, 26AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
HOOK-UP STRND 26AWG BLACK 100'
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 92F9306 | 3049 BK005 |
| Product Name | Hook Up Wire, 100Ft, 26Awg, Copper, Black; Jacket Material Alpha Wire | Single Conductor Cables (Hook-Up Wire) |
| Standards / Certifications | RoHS |