Alpha Wire Hook Up Wire, 1000Ft, 26Awg Copper Black; Jacket Material Alpha Wire 3049 BK001

Description
HOOK UP WIRE, 1000FT, 26AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg Copper Black; Jacket Material Alpha Wire - 92F6730 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg Copper Black; Jacket Material Alpha Wire
92F6730
Hook Up Wire, 1000Ft, 26Awg Copper Black; Jacket Material Alpha Wire 92F6730
HOOK UP WIRE, 1000FT, 26AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F6730
Product Name Hook Up Wire, 1000Ft, 26Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details