Alpha Wire Hook-up Wire 3049 BK001

Description
1000' BLACK PVC HOOK-UP WIR
Request a Quote
Description
1000' BLACK PVC HOOK-UP WIR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3049 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3049 BK001
Hook-up Wire 3049 BK001
1000' BLACK PVC HOOK-UP WIR

1000' BLACK PVC HOOK-UP WIR

Buy Now
Hook Up Wire - 8425205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425205
Hook Up Wire 8425205
Alpha Wire 3049 BK001 Hook Up Wire

Alpha Wire 3049 BK001 Hook Up Wire

Supplier's Site
3049 BK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft - ALP3049-BK001 - Lapp Tannehill
Savage, MN, United States
3049 BK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft
ALP3049-BK001
3049 BK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft ALP3049-BK001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 1000ft, 3049 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3049 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.051 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 1000ft, 3049 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3049 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.051 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site
Wire, Hook-Up; 26 AWG; 7/34; 0.016 in.;0.051 in.; -40 degC; 300 V; Black - 70136105 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 26 AWG; 7/34; 0.016 in.;0.051 in.; -40 degC; 300 V; Black
70136105
Wire, Hook-Up; 26 AWG; 7/34; 0.016 in.;0.051 in.; -40 degC; 300 V; Black 70136105
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 3049 BK001 8425205 ALP3049-BK001 70136105
Product Name Hook-up Wire Hook Up Wire 3049 BK001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft Wire, Hook-Up; 26 AWG; 7/34; 0.016 in.;0.051 in.; -40 degC; 300 V; Black
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Awm/style 1569, csa international tr-64, ft1, ul awm/style 1007, vw-1 CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Nominal Diameter 0.0512 inch (1.3 mm) 0.0510 inch (1.3 mm)
Wire Conductor Copper Copper Copper
International 0.1300 mm² (2.02E-4 in²)
Stranding Type 7/0.16 mm
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 116617-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
View Details