Alpha Wire Hook-up Wire 3048 YL005

Description
3048 YELLOW 100 FT
Request a Quote
Description
3048 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3048 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3048 YL005
Hook-up Wire 3048 YL005
3048 YELLOW 100 FT

3048 YELLOW 100 FT

Buy Now
3048 YL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft - ALP3048-YL005 - Lapp Tannehill
Savage, MN, United States
3048 YL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft
ALP3048-YL005
3048 YL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft ALP3048-YL005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 100ft, 3048 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3048 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 100ft, 3048 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3048 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3048 YL005 ALP3048-YL005
Product Name Hook-up Wire 3048 YL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Rated Voltage 300 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1157553001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details