Alpha Wire Hook-up Wire 3048 YL001

Description
3048 YELLOW 1000 FT
Request a Quote
Description
3048 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3048 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3048 YL001
Hook-up Wire 3048 YL001
3048 YELLOW 1000 FT

3048 YELLOW 1000 FT

Buy Now
Hook Up Wire - 1214262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1214262
Hook Up Wire 1214262
Alpha Wire 3048 YL001 Hook Up Wire

Alpha Wire 3048 YL001 Hook Up Wire

Supplier's Site
3048 YL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Yellow - 1000ft - ALP3048-YL001 - Lapp Tannehill
Savage, MN, United States
3048 YL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Yellow - 1000ft
ALP3048-YL001
3048 YL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Yellow - 1000ft ALP3048-YL001
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 1000ft, 3048 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3048 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 28 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 1000ft, 3048 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3048 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.047 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3048 YL001 1214262 ALP3048-YL001
Product Name Hook-up Wire Hook Up Wire 3048 YL001 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 28 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Yellow - 1000ft
Nominal Diameter 0.0469 inch (1.19 mm) 0.0470 inch (1.19 mm)
Wire Conductor Copper Copper
International 0.0800 mm² (1.24E-4 in²)
Stranding Type 7/0.13 mm
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Hook Up Wire - 162811-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
View Details