Alpha Wire Hook Up Wire, 1000Ft, 28Awg Copper Green; Jacket Material Alpha Wire 3048 GR001

Description
HOOK UP WIRE, 1000FT, 28AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 28AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 28Awg Copper Green; Jacket Material Alpha Wire - 92F9294 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 28Awg Copper Green; Jacket Material Alpha Wire
92F9294
Hook Up Wire, 1000Ft, 28Awg Copper Green; Jacket Material Alpha Wire 92F9294
HOOK UP WIRE, 1000FT, 28AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 28AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9294
Product Name Hook Up Wire, 1000Ft, 28Awg Copper Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details