Alpha Wire Hook Up Wire, 1000Ft, 28Awg Copper Brown; Jacket Material Alpha Wire 3048 BR001

Description
HOOK UP WIRE, 1000FT, 28AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 28AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 28Awg Copper Brown; Jacket Material Alpha Wire - 92F9938 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 28Awg Copper Brown; Jacket Material Alpha Wire
92F9938
Hook Up Wire, 1000Ft, 28Awg Copper Brown; Jacket Material Alpha Wire 92F9938
HOOK UP WIRE, 1000FT, 28AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 28AWG COPPER BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9938
Product Name Hook Up Wire, 1000Ft, 28Awg Copper Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details