The Hook Up Wire, 100Ft, 28AWG Copper, Black, features a PVC jacket and is designed for a variety of electrical applications. It has a conductor size of 28 AWG with a nominal insulation wall thickness of 0.016 inches. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 300 VRMS. It complies with UL AWM/Style 1007 and 1569 specifications, as well as CSA International TR-64 standards. The wire is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The product is suitable for use in applications requiring flexibility and durability, with a bend radius of 10 times the cable diameter and a maximum pull tension of 1.37 lbs.
HOOK UP WIRE, 100FT, 28AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F9290 |
| Product Name | Hook Up Wire, 100Ft, 28Awg Copper, Black; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |