Alpha Wire Hook Up Wire 3047 VI005

Description
Alpha Wire 3047 VI005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3047 VI005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425129
Hook Up Wire 8425129
Alpha Wire 3047 VI005 Hook Up Wire

Alpha Wire 3047 VI005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3047 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3047 VI005
Hook-up Wire 3047 VI005
3047 VIOLET 100 FT

3047 VIOLET 100 FT

Buy Now
3047 VI005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Violet - 100ft - ALP3047-VI005 - Lapp Tannehill
Savage, MN, United States
3047 VI005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Violet - 100ft
ALP3047-VI005
3047 VI005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Violet - 100ft ALP3047-VI005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 30 AWG, Stranded Conductor, Tinned Copper, 300V, Violet, 100ft, 3047 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3047 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 30 AWG, Stranded Conductor, Tinned Copper, 300V, Violet, 100ft, 3047 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3047 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8425129 3047 VI005 ALP3047-VI005
Product Name Hook Up Wire Hook-up Wire 3047 VI005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Violet - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Awm/style 1569, csa international tr-64, ft1, ul awm/style 1007, vw-1 CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64
Nominal Diameter 0.0441 inch (1.12 mm) 0.0440 inch (1.12 mm)
Wire Conductor Copper Copper
International 0.0500 mm² (7.75E-5 in²)
Stranding Type 7/0.10 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1631693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details