Alpha Wire Hook Up Wire, 1000Ft, 30Awg Copper, Gray; Jacket Material Alpha Wire 3047 SL001

Description
HOOK UP WIRE, 1000FT, 30AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 30AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 30Awg Copper, Gray; Jacket Material Alpha Wire - 92F9933 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 30Awg Copper, Gray; Jacket Material Alpha Wire
92F9933
Hook Up Wire, 1000Ft, 30Awg Copper, Gray; Jacket Material Alpha Wire 92F9933
HOOK UP WIRE, 1000FT, 30AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 30AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9933
Product Name Hook Up Wire, 1000Ft, 30Awg Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable RG 316 - 8-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NZ360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details