Alpha Wire Hook Up Wire 3047 BL005

Description
Alpha Wire 3047 BL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3047 BL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425107
Hook Up Wire 8425107
Alpha Wire 3047 BL005 Hook Up Wire

Alpha Wire 3047 BL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3047 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3047 BL005
Hook-up Wire 3047 BL005
3047 BLUE 100 FT

3047 BLUE 100 FT

Buy Now
3047 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft - ALP3047-BL005 - Lapp Tannehill
Savage, MN, United States
3047 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft
ALP3047-BL005
3047 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft ALP3047-BL005
Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 30 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 100ft, 3047 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3047 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Alpha Wire's UL 1007/UL 1569 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 30 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 100ft, 3047 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3047 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL VW-1 CSA TYPE : CSA FT 1 CSA TR 64

Supplier's Site
Wire, Hook-Up; 30 AWG; 7/38; 0.016 in.;0.043 in.; -40 degC; 300 V; Blue - 70136042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 30 AWG; 7/38; 0.016 in.;0.043 in.; -40 degC; 300 V; Blue
70136042
Wire, Hook-Up; 30 AWG; 7/38; 0.016 in.;0.043 in.; -40 degC; 300 V; Blue 70136042
0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

0.016 in. Insulation, 300 V, Color-Coded PVC Insulation Hook-Up Wire
Insulation: Color-coded polyvinylchloride. Nominal Insulation Thickness: 0.016" (0.41 mm). Voltage Rating: 300 V. Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8425107 3047 BL005 ALP3047-BL005 70136042
Product Name Hook Up Wire Hook-up Wire 3047 BL005 - Alpha Wire UL 1007/UL 1569 PVC Hook-Up/Lead Wire - 30 AWG - 7/38 Stranded Conductor - Tinned Copper - 300V - Blue - 100ft Wire, Hook-Up; 30 AWG; 7/38; 0.016 in.;0.043 in.; -40 degC; 300 V; Blue
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Awm/style 1569, csa international tr-64, ft1, ul awm/style 1007, vw-1 CSA Mark (US, NRTL/C); UL Listing Mark; CSA FT 1 CSA TR 64 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Nominal Diameter 0.0441 inch (1.12 mm) 0.0440 inch (1.12 mm)
Wire Conductor Copper Copper Copper
International 0.0500 mm² (7.75E-5 in²)
Stranding Type 7/0.10 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1075453003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details