Alpha Wire Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire 3047 BK001

Description
HOOK UP WIRE, 1000FT, 30AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 30AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire - 92F9284 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire
92F9284
Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire 92F9284
HOOK UP WIRE, 1000FT, 30AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 30AWG COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9284
Product Name Hook Up Wire, 1000Ft, 30Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details