Alpha Wire Circular Cable Assemblies 300DCN NC404

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 300DCNNC404-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
300DCNNC404-ND
Circular Cable Assemblies 300DCNNC404-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 300DCN NC404 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
300DCN NC404
Cable Assemblies - Circular Cable Assemblies 300DCN NC404
CBL CIRC 4POS MALE TO WIRE 1.64'

CBL CIRC 4POS MALE TO WIRE 1.64'

Supplier's Site
Sensor Cord, 4P, M12 Plug-Free End, 0.5M; Connector Type A Alpha Wire - 01AC3139 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Free End, 0.5M; Connector Type A Alpha Wire
01AC3139
Sensor Cord, 4P, M12 Plug-Free End, 0.5M; Connector Type A Alpha Wire 01AC3139
SENSOR CORD, 4P, M12 PLUG-FREE END, 0.5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-FREE END, 0.5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 300DCNNC404-ND 300DCN NC404 01AC3139
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P, M12 Plug-Free End, 0.5M; Connector Type A Alpha Wire
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details