Alpha Wire Hook-up Wire 299 SV005

Description
100' BUS BAR HOOK-UP WIRE
Request a Quote
Description
100' BUS BAR HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 299 SV005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
299 SV005
Hook-up Wire 299 SV005
100' BUS BAR HOOK-UP WIRE

100' BUS BAR HOOK-UP WIRE

Buy Now
Hook Up Wire - 2780019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2780019
Hook Up Wire 2780019
Alpha Wire 299 SV005 Hook Up Wire

Alpha Wire 299 SV005 Hook Up Wire

Supplier's Site
299 SILVER 100 FT - 299 SV005 - Heilind Electronics, Inc.
Wilmington, MA, United States
299 SILVER 100 FT
299 SV005
299 SILVER 100 FT 299 SV005
299 SILVER 100 FT

299 SILVER 100 FT

Buy Now
Wire, Hook-Up; Bus Bar; 24 AWG; 100 ft.; 0.020 in.; 404 CMA - 70140416 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 24 AWG; 100 ft.; 0.020 in.; 404 CMA
70140416
Wire, Hook-Up; Bus Bar; 24 AWG; 100 ft.; 0.020 in.; 404 CMA 70140416
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site
299 SV005 - Alpha Wire - Bus Bar Wire - 24 AWG - Solid Conductor -Tinned Copper - Silver - 100ft - ALP299-SV005 - Lapp Tannehill
Savage, MN, United States
299 SV005 - Alpha Wire - Bus Bar Wire - 24 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
ALP299-SV005
299 SV005 - Alpha Wire - Bus Bar Wire - 24 AWG - Solid Conductor -Tinned Copper - Silver - 100ft ALP299-SV005
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 24 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 299 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.02 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 24 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 299 SV005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.02 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 299 SV005 2780019 299 SV005 70140416 ALP299-SV005
Product Name Hook-up Wire Hook Up Wire 299 SILVER 100 FT Wire, Hook-Up; Bus Bar; 24 AWG; 100 ft.; 0.020 in.; 404 CMA 299 SV005 - Alpha Wire - Bus Bar Wire - 24 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
Rated Temperature 200 C (392 F) 0 to 200 C (32 to 392 F)
Wire Conductor Copper; Tinned Copper Copper Copper
North American 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 181721-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Ultra-Flexible PVC Lead Wire - NUF 34-1044 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details