Alpha Wire Bus Bar Wire, 100Ft, 24Awg, Tinned Copper; Jacket Material Alpha Wire 299 SV005

Description
BUS BAR WIRE, 100FT, 24AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 24AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 24Awg, Tinned Copper; Jacket Material Alpha Wire - 91B8202 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 24Awg, Tinned Copper; Jacket Material Alpha Wire
91B8202
Bus Bar Wire, 100Ft, 24Awg, Tinned Copper; Jacket Material Alpha Wire 91B8202
BUS BAR WIRE, 100FT, 24AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 24AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91B8202
Product Name Bus Bar Wire, 100Ft, 24Awg, Tinned Copper; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details