Alpha Wire Hook-up Wire 299 SV001

Description
1000' BUS BAR HOOK-UP WIRE
Request a Quote
Description
1000' BUS BAR HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 299 SV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
299 SV001
Hook-up Wire 299 SV001
1000' BUS BAR HOOK-UP WIRE

1000' BUS BAR HOOK-UP WIRE

Buy Now
299 SV001 - Alpha Wire - Bus Bar Wire - 24 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft - ALP299-SV001 - Lapp Tannehill
Savage, MN, United States
299 SV001 - Alpha Wire - Bus Bar Wire - 24 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft
ALP299-SV001
299 SV001 - Alpha Wire - Bus Bar Wire - 24 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft ALP299-SV001
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 24 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 299 SV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299 SV001 AVAILABILITY : In Stock AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.02 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 24 AWG, Solid Conductor, Tinned Copper, Silver, 1000ft, 299 SV001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299 SV001 AVAILABILITY : In Stock AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.02 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : A-A-59551 ASTM B33

Supplier's Site
Wire, Hook-Up; Bus Bar; 24 AWG; 1000 ft.; 0.020 in.; 404 CMA - 70140417 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; Bus Bar; 24 AWG; 1000 ft.; 0.020 in.; 404 CMA
70140417
Wire, Hook-Up; Bus Bar; 24 AWG; 1000 ft.; 0.020 in.; 404 CMA 70140417
Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33. MIL-W-3861* Type S QQ-W-343 Type S ASTM-B-33

Electrolytic Soft Drawn and Annealed Solid Tin Plated Copper Conductor, Bus Bar Hook-Up Wire
Electrolytic, soft drawn and annealed, solid tin-plated copper. MIL-W-3861 Type S, QQ-W-343 Type S, ASTM-B-33.

  • MIL-W-3861* Type S
  • QQ-W-343 Type S
  • ASTM-B-33
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 299 SV001 ALP299-SV001 70140417
Product Name Hook-up Wire 299 SV001 - Alpha Wire - Bus Bar Wire - 24 AWG - Solid Conductor -Tinned Copper - Silver - 1000ft Wire, Hook-Up; Bus Bar; 24 AWG; 1000 ft.; 0.020 in.; 404 CMA
Approvals A-A-59551 ASTM B33 MIL-W-3861 TYPE S, QQ-W-343 TYPE S
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 175322-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Stranded Hookup Wire - CW5052-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details