Alpha Wire Bus Bar Wire, 1000Ft, 24Awg, Copper; Jacket Material Alpha Wire 299 SV001

Description
BUS BAR WIRE, 1000FT, 24AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 1000FT, 24AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 1000Ft, 24Awg, Copper; Jacket Material Alpha Wire - 02F7872 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 1000Ft, 24Awg, Copper; Jacket Material Alpha Wire
02F7872
Bus Bar Wire, 1000Ft, 24Awg, Copper; Jacket Material Alpha Wire 02F7872
BUS BAR WIRE, 1000FT, 24AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

BUS BAR WIRE, 1000FT, 24AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7872
Product Name Bus Bar Wire, 1000Ft, 24Awg, Copper; Jacket Material Alpha Wire
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details