Alpha Wire Hook-up Wire 299/3 SV005

Description
299/3 SILVER 100 FT
Request a Quote
Description
299/3 SILVER 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 299/3 SV005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
299/3 SV005
Hook-up Wire 299/3 SV005
299/3 SILVER 100 FT

299/3 SILVER 100 FT

Buy Now
Hook Up Wire - 2780022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2780022
Hook Up Wire 2780022
Alpha Wire 299/3 SV005 Hook Up Wire

Alpha Wire 299/3 SV005 Hook Up Wire

Supplier's Site
299/3 SV005 - Alpha Wire - Bus Bar Wire - 30 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 100ft - ALP299/3-SV005 - Lapp Tannehill
Savage, MN, United States
299/3 SV005 - Alpha Wire - Bus Bar Wire - 30 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 100ft
ALP299/3-SV005
299/3 SV005 - Alpha Wire - Bus Bar Wire - 30 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 100ft ALP299/3-SV005
Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 30 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 299/3 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299/3 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.01 TEMPERATURE : 32°F to 302°F 0°C to 150°C ADDITIONAL STANDARDS : A-A-59551

Alpha Wire's Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 30 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 299/3 SV005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 299/3 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.01 TEMPERATURE : 32°F to 302°F 0°C to 150°C ADDITIONAL STANDARDS : A-A-59551

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 299/3 SV005 2780022 ALP299/3-SV005
Product Name Hook-up Wire Hook Up Wire 299/3 SV005 - Alpha Wire - Bus Bar Wire - 30 AWG - Uninsulated - Solid Conductor -Tinned Copper - Silver - 100ft
Rated Temperature 150 C (302 F) 0 to 150 C (32 to 302 F)
North American 30 AWG 30 AWG
International 0.0500 mm² (7.75E-5 in²)
Stranding Type 7
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details