Alpha Wire Bus Bar Wire, 100Ft, 30Awg, Copper; Jacket Material Alpha Wire 299/3 SV005

Description
BUS BAR WIRE, 100FT, 30AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:-RoHS Compliant: Yes
Description
BUS BAR WIRE, 100FT, 30AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 30Awg, Copper; Jacket Material Alpha Wire - 02F7865 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 30Awg, Copper; Jacket Material Alpha Wire
02F7865
Bus Bar Wire, 100Ft, 30Awg, Copper; Jacket Material Alpha Wire 02F7865
BUS BAR WIRE, 100FT, 30AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:-RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 30AWG, COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7865
Product Name Bus Bar Wire, 100Ft, 30Awg, Copper; Jacket Material Alpha Wire
Rated Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details