Alpha Wire Bus Bar Wire, 100Ft, 28Awg, Tinned Copper; Jacket Material Alpha Wire 299/2 SV005

Description
BUS BAR WIRE, 100FT, 28AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
BUS BAR WIRE, 100FT, 28AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 28Awg, Tinned Copper; Jacket Material Alpha Wire - 02F7867 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 28Awg, Tinned Copper; Jacket Material Alpha Wire
02F7867
Bus Bar Wire, 100Ft, 28Awg, Tinned Copper; Jacket Material Alpha Wire 02F7867
BUS BAR WIRE, 100FT, 28AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 28AWG, TINNED COPPER; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7867
Product Name Bus Bar Wire, 100Ft, 28Awg, Tinned Copper; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details